Switchcraft, Inc. E Series Female Panel Mount Connectors E3FSCBAU

Description
E Series 3 Pin XLR Female, Solder Contacts, Gold Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.
Request a Quote Datasheet
Description
E Series 3 Pin XLR Female, Solder Contacts, Gold Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E Series Female Panel Mount Connectors - E3FSCBAU - Conxall Corporation
Villa Park, IL, USA
E Series Female Panel Mount Connectors
E3FSCBAU
E Series Female Panel Mount Connectors E3FSCBAU
E Series 3 Pin XLR Female, Solder Contacts, Gold Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

E Series 3 Pin XLR Female, Solder Contacts, Gold Pins / Black Finish
The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

Supplier's Site
Circular Connector Assemblies - E3FSCBAU-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
E3FSCBAU-ND
Circular Connector Assemblies E3FSCBAU-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Audio & Video Connectors - E3FSCBAU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
E3FSCBAU
Audio & Video Connectors E3FSCBAU
3 PIN BLACK/GOLD S/CUP, RoHS

3 PIN BLACK/GOLD S/CUP, RoHS

Buy Now
3 Pin Xlr Connector Female Panel Gold Pins; No. Of Contacts Switchcraft/conxall - 31AC3286 - Newark, An Avnet Company
Chicago, IL, United States
3 Pin Xlr Connector Female Panel Gold Pins; No. Of Contacts Switchcraft/conxall
31AC3286
3 Pin Xlr Connector Female Panel Gold Pins; No. Of Contacts Switchcraft/conxall 31AC3286
3 Pin XLR Connector Female Panel Gold Pins; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

3 Pin XLR Connector Female Panel Gold Pins; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E3FSCBAU E3FSCBAU-ND E3FSCBAU 31AC3286
Product Name E Series Female Panel Mount Connectors Circular Connector Assemblies Audio & Video Connectors 3 Pin Xlr Connector Female Panel Gold Pins; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data