CONN PLUG USB2.0 TYPEA 4POS SLD Product overview: DCC-USBAT-180 from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DCC-USBAT-180 can be used for catalog matching and distributor lookup.
Manufacturer: Conxall/Switchcraft
Win Source Part Number: 1022137-DCC-USBAT-18
Packaging: Bulk
Features: Circular Threaded Coupling
Connector Type: USB - A
Contact Finish: Gold
Current Rating: 1.5A
Number of Contacts: 4
Gender: Plug
Specifications: USB 2.0
Ingress Protection: IP67/68 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Free Hanging (In-Line)
Mating Cycles: 350
Insulation Color: White
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: 0°C to 50°C
Shell/Shielding Material: Copper Alloy
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)
USB Connectors SEALED USB A PLUG FI. THREADED
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 312-DCC-USBAT-180 | 1022137-DCC-USBAT-180 | SC1591-ND | DCC-USBAT-180 | DCC-USBAT-180 |
| Product Name | Electronic Connector | USB, DVI, HDMI Connectors - DCC-USBAT-180 | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug |