Switchcraft, Inc. USB Connectors DCC-USBNB-160

Description
USB MINI B, FI PLUG ASSEMBLY
Request a Quote Datasheet
Description
USB MINI B, FI PLUG ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - DCC-USBNB-160 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
DCC-USBNB-160
USB Connectors DCC-USBNB-160
USB MINI B, FI PLUG ASSEMBLY

USB MINI B, FI PLUG ASSEMBLY

Buy Now
USB, DVI, HDMI Connector Assemblies - SC2132-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
SC2132-ND
USB, DVI, HDMI Connector Assemblies SC2132-ND
USB - mini B USB 2.0 Plug Connector 5 Position Free Hanging (In-Line)

USB - mini B USB 2.0 Plug Connector 5 Position Free Hanging (In-Line)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
DCC-USBNB-160
USB Connectors DCC-USBNB-160
USB Connectors USB MINI-B FIELD INSTL PLUG

USB Connectors USB MINI-B FIELD INSTL PLUG

Buy Now Datasheet
Sealed Mini Usb, 2.0 Type B, Plug, Ip67; Usb Connector Type Switchcraft/conxall - 55W5465 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Mini Usb, 2.0 Type B, Plug, Ip67; Usb Connector Type Switchcraft/conxall
55W5465
Sealed Mini Usb, 2.0 Type B, Plug, Ip67; Usb Connector Type Switchcraft/conxall 55W5465
SEALED MINI USB, 2.0 TYPE B, PLUG, IP67; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:5 Position; Connector Mounting:Cable Mount; IP Rating:IP67; Product Range:-; Contact Material:Copper RoHS Compliant: Yes

SEALED MINI USB, 2.0 TYPE B, PLUG, IP67; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:5 Position; Connector Mounting:Cable Mount; IP Rating:IP67; Product Range:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCC-USBNB-160 SC2132-ND DCC-USBNB-160 55W5465
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies USB Connectors Sealed Mini Usb, 2.0 Type B, Plug, Ip67; Usb Connector Type Switchcraft/conxall
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details