Switchcraft, Inc. E Series Female Panel Mount Connectors E3FSCB

Description
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.
Request a Quote Datasheet
Description
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E Series Female Panel Mount Connectors - E3FSCB - Conxall Corporation
Villa Park, IL, USA
E Series Female Panel Mount Connectors
E3FSCB
E Series Female Panel Mount Connectors E3FSCB
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Black Finish
The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

Supplier's Site
Circular Connector Assemblies - SC2839-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2839-ND
Circular Connector Assemblies SC2839-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
E3FSCB
Audio & Video Connectors E3FSCB
3 PIN BLACK SOLDER CUP, RoHS

3 PIN BLACK SOLDER CUP, RoHS

Buy Now
3 Pin Xlr Connector Female Panel Silver Pins; No. Of Contacts Switchcraft/conxall - 31AC3285 - Newark, An Avnet Company
Chicago, IL, United States
3 Pin Xlr Connector Female Panel Silver Pins; No. Of Contacts Switchcraft/conxall
31AC3285
3 Pin Xlr Connector Female Panel Silver Pins; No. Of Contacts Switchcraft/conxall 31AC3285
3 Pin XLR Connector Female Panel Silver Pins; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

3 Pin XLR Connector Female Panel Silver Pins; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
QG receptacle/Black - 70214570 - Allied Electronics, Inc.
Fort Worth, TX, USA
QG receptacle/Black
70214570
QG receptacle/Black 70214570
The E series has a solder cup option. The new option is perfect for panel mount, non-PC board applications. The solder cups offer a generous area to solder. Available in male and female, the receptacles can be mounted from the front or rear of the panel. 3-Pin Contact: Male and Female Types Choice of Four Terminations: Solder Cups, Conical Spring Terminals, Straight- or Right-Angle PC Terminals Quick Release Inserts for Ease of Removal. For PC Board Applications, Insert Can Be Removed/Assembled to the Housing While Soldered to the PC Board Locking Receptacles Silver- and Gold-Plated Contacts Available Compatible with Switchcraft Q-G®, QGP and Other Connectors with Similar Configurations

The E series has a solder cup option. The new option is perfect for panel mount, non-PC board applications. The solder cups offer a generous area to solder. Available in male and female, the receptacles can be mounted from the front or rear of the panel.

  • 3-Pin Contact: Male and Female Types
  • Choice of Four Terminations: Solder Cups, Conical Spring Terminals, Straight- or Right-Angle PC Terminals
  • Quick Release Inserts for Ease of Removal. For PC Board Applications, Insert Can Be Removed/Assembled to the Housing While Soldered to the PC Board
  • Locking Receptacles
  • Silver- and Gold-Plated Contacts Available
  • Compatible with Switchcraft Q-G®, QGP and Other Connectors with Similar Configurations
Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E3FSCB SC2839-ND E3FSCB 31AC3285 70214570
Product Name E Series Female Panel Mount Connectors Circular Connector Assemblies Audio & Video Connectors 3 Pin Xlr Connector Female Panel Silver Pins; No. Of Contacts Switchcraft/conxall QG receptacle/Black
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details