Switchcraft, Inc. D SERIES FEMALE PANEL MOUNT D6F

Description
Preferred by audio professionals
Request a Quote Datasheet
Description
Preferred by audio professionals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Preferred by audio professionals

Preferred by audio professionals

Supplier's Site
D SERIES FEMALE PANEL MOUNT - D6F - Conxall Corporation
Villa Park, IL, USA
D SERIES FEMALE PANEL MOUNT
D6F
D SERIES FEMALE PANEL MOUNT D6F
D Series 6 Pin XLR Female - Silver Pins / Nickel Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes. These are the female options.

D Series 6 Pin XLR Female - Silver Pins / Nickel Finish
The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes. These are the female options.

Supplier's Site
Connectors Audio & Video, XLR Plugs & Jacks - D6F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
D6F
Connectors Audio & Video, XLR Plugs & Jacks D6F
QG CONNECTOR

QG CONNECTOR

Buy Now
Circular Connector Assemblies - SC2664-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2664-ND
Circular Connector Assemblies SC2664-ND
6 Position Circular Connector Plug, Female Sockets Solder Cup

6 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connector, Xlr, Jack, 6 Position; No. Of Contacts Switchcraft/conxall - 94F1642 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 6 Position; No. Of Contacts Switchcraft/conxall
94F1642
Connector, Xlr, Jack, 6 Position; No. Of Contacts Switchcraft/conxall 94F1642
CONNECTOR, XLR, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D6F D6F D6F SC2664-ND 94F1642
Product Name D SERIES FEMALE PANEL MOUNT Connectors Audio & Video, XLR Plugs & Jacks Circular Connector Assemblies Connector, Xlr, Jack, 6 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details