Switchcraft, Inc. EH Series Audio / Video / Data E12B

Description
E Series 1/4" / 3 Conductor Stereo, Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet
Description
E Series 1/4" / 3 Conductor Stereo, Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EH Series Audio / Video / Data - E12B - Conxall Corporation
Villa Park, IL, USA
EH Series Audio / Video / Data
E12B
EH Series Audio / Video / Data E12B
E Series 1/4" / 3 Conductor Stereo, Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

E Series 1/4" / 3 Conductor Stereo, Nickel Finish
The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

Supplier's Site
Audio & Video Connectors - E12B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
E12B
Audio & Video Connectors E12B
LITTLE JACK X E FRAME, RoHS

LITTLE JACK X E FRAME, RoHS

Buy Now
Audio Connectors - E12B-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
E12B-ND
Audio Connectors E12B-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
1/4
Chicago, IL, United States
1/4" Stereo Eh Panel Mount Jack Nickel; No. Of Contacts Switchcraft/conxall
31AC3281
1/4" Stereo Eh Panel Mount Jack Nickel; No. Of Contacts Switchcraft/conxall 31AC3281
1/4" Stereo EH Panel Mount Jack Nickel; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes

1/4" Stereo EH Panel Mount Jack Nickel; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E12B E12B E12B-ND 31AC3281
Product Name EH Series Audio / Video / Data Audio & Video Connectors Audio Connectors 1/4" Stereo Eh Panel Mount Jack Nickel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Audio Socket 6.3Mm 3P Pcb Schurter - 50H2502 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details