Switchcraft, Inc. E Series Female Panel Mount Connectors E3FSC

Description
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.
Request a Quote Datasheet
Description
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E Series Female Panel Mount Connectors - E3FSC - Conxall Corporation
Villa Park, IL, USA
E Series Female Panel Mount Connectors
E3FSC
E Series Female Panel Mount Connectors E3FSC
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Nickel Finish
The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

Supplier's Site
Circular Connector Assemblies - SC1992-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1992-ND
Circular Connector Assemblies SC1992-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
E3FSC
Audio & Video Connectors E3FSC
3 PIN SOLDER CUP, RoHS

3 PIN SOLDER CUP, RoHS

Buy Now
QG receptacle - 70214569 - Allied Electronics, Inc.
Fort Worth, TX, USA
QG receptacle
70214569
QG receptacle 70214569
The E series has a solder cup option. The new option is perfect for panel mount, non-PC board applications. The solder cups offer a generous area to solder. Available in male and female, the receptacles can be mounted from the front or rear of the panel. 3-Pin Contact: Male and Female Types Choice of Four Terminations: Solder Cups, Conical Spring Terminals, Straight- or Right-Angle PC Terminals Quick Release Inserts for Ease of Removal. For PC Board Applications, Insert Can Be Removed/Assembled to the Housing While Soldered to the PC Board Locking Receptacles Silver- and Gold-Plated Contacts Available Compatible with Switchcraft Q-G®, QGP and Other Connectors with Similar Configurations

The E series has a solder cup option. The new option is perfect for panel mount, non-PC board applications. The solder cups offer a generous area to solder. Available in male and female, the receptacles can be mounted from the front or rear of the panel.

  • 3-Pin Contact: Male and Female Types
  • Choice of Four Terminations: Solder Cups, Conical Spring Terminals, Straight- or Right-Angle PC Terminals
  • Quick Release Inserts for Ease of Removal. For PC Board Applications, Insert Can Be Removed/Assembled to the Housing While Soldered to the PC Board
  • Locking Receptacles
  • Silver- and Gold-Plated Contacts Available
  • Compatible with Switchcraft Q-G®, QGP and Other Connectors with Similar Configurations
Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E3FSC SC1992-ND E3FSC 70214569
Product Name E Series Female Panel Mount Connectors Circular Connector Assemblies Audio & Video Connectors QG receptacle
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data