Switchcraft, Inc. D SERIES MALE PANEL MOUNT D6M

Description
Preferred by audio professionals
Request a Quote Datasheet
Description
Preferred by audio professionals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Preferred by audio professionals

Preferred by audio professionals

Supplier's Site
D SERIES MALE PANEL MOUNT - D6M - Conxall Corporation
Villa Park, IL, USA
D SERIES MALE PANEL MOUNT
D6M
D SERIES MALE PANEL MOUNT D6M
D Series 6 Pin XLR Male - Silver Pins / Nickel Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes. These are the male options.

D Series 6 Pin XLR Male - Silver Pins / Nickel Finish
The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes. These are the male options.

Supplier's Site
Circular Connector Assemblies - SC2672-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2672-ND
Circular Connector Assemblies SC2672-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
D6M
Audio & Video Connectors D6M
PANEL MT. MALE QG CONN, RoHS

PANEL MT. MALE QG CONN, RoHS

Buy Now
XLR Receptacle; Receptacle; 6; Gold; 0.813 in.; 0.745 in. - 70214156 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Receptacle; Receptacle; 6; Gold; 0.813 in.; 0.745 in.
70214156
XLR Receptacle; Receptacle; 6; Gold; 0.813 in.; 0.745 in. 70214156
Q-G® XLR Receptacle, Gold Contact Material Nickel finish Receptacle for panel or chassis mounting Receptacle is designed for low⁄stable contact resistance and withstands corrosion where highest quality is required for recording and broadcast studio equipment, consoles, and other applications.

Q-G® XLR Receptacle, Gold Contact Material

  • Nickel finish
  • Receptacle for panel or chassis mounting
    Receptacle is designed for low⁄stable contact resistance and withstands corrosion where highest quality is required for recording and broadcast studio equipment, consoles, and other applications.
Supplier's Site
Connector, Xlr, Plug, 6 Position; No. Of Contacts Switchcraft/conxall - 94F1643 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 6 Position; No. Of Contacts Switchcraft/conxall
94F1643
Connector, Xlr, Plug, 6 Position; No. Of Contacts Switchcraft/conxall 94F1643
CONNECTOR, XLR, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D6M D6M SC2672-ND D6M 70214156 94F1643
Product Name D SERIES MALE PANEL MOUNT Circular Connector Assemblies Audio & Video Connectors XLR Receptacle; Receptacle; 6; Gold; 0.813 in.; 0.745 in. Connector, Xlr, Plug, 6 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video
Coupling / Adapter Coupling / Adapter
Gender Male / Plug Male / Plug
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Anderson Power Products
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details