Switchcraft, Inc. EH Series Audio / Video / Data E11B

Description
E Series 1/4" / 2 Conductor Mono, Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet
Description
E Series 1/4" / 2 Conductor Mono, Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EH Series Audio / Video / Data - E11B - Conxall Corporation
Villa Park, IL, USA
EH Series Audio / Video / Data
E11B
EH Series Audio / Video / Data E11B
E Series 1/4" / 2 Conductor Mono, Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

E Series 1/4" / 2 Conductor Mono, Black Finish
The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
E11B
Audio & Video Connectors E11B
LITTLE JACK X E PLATE, RoHS

LITTLE JACK X E PLATE, RoHS

Buy Now
Audio Connectors - E11B-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
E11B-ND
Audio Connectors E11B-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
1/4
Chicago, IL, United States
1/4" Mono Eh Panel Mount Jack Black; No. Of Contacts Switchcraft/conxall
31AC3278
1/4" Mono Eh Panel Mount Jack Black; No. Of Contacts Switchcraft/conxall 31AC3278
1/4" Mono EH Panel Mount Jack Black; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes

1/4" Mono EH Panel Mount Jack Black; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E11B E11B E11B-ND 31AC3278
Product Name EH Series Audio / Video / Data Audio & Video Connectors Audio Connectors 1/4" Mono Eh Panel Mount Jack Black; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data