Switchcraft, Inc. 1/4" Locking Panel Mount Jack E111L

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone jack

Phone jack

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Locking Panel Mount Jack
E111L
1/4" Locking Panel Mount Jack E111L
E Series 1/4" / 2 Conductor Mono Locking Jack, Nickel Finish Series E jacks provide stable, secure connections in panels where shock/vibration or accidental disconnect may occur. Plug locks-in automatically upon insertion; press "PUSH" tab to unlock and remove plug. Series E jacks have the same front panel appearance as Series E Q-G® audio connectors.

E Series 1/4" / 2 Conductor Mono Locking Jack, Nickel Finish
Series E jacks provide stable, secure connections in panels where shock/vibration or accidental disconnect may occur. Plug locks-in automatically upon insertion; press "PUSH" tab to unlock and remove plug. Series E jacks have the same front panel appearance as Series E Q-G® audio connectors.

Supplier's Site
Audio & Video Connectors - E111L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
E111L
Audio & Video Connectors E111L
LOCKING JACK, RoHS

LOCKING JACK, RoHS

Buy Now
Audio Connectors - SC1518-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1518-ND
Audio Connectors SC1518-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
1/4
Chicago, IL, United States
1/4" Mono Locking Eh Panel Mount Connector Nickel/black; No. Of Contacts Switchcraft/conxall
31AC3279
1/4" Mono Locking Eh Panel Mount Connector Nickel/black; No. Of Contacts Switchcraft/conxall 31AC3279
1/4" Mono Locking EH Panel Mount Connector Nickel/Black; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:-RoHS Compliant: Yes

1/4" Mono Locking EH Panel Mount Connector Nickel/Black; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E111L E111L E111L SC1518-ND 31AC3279
Product Name 1/4" Locking Panel Mount Jack Audio & Video Connectors Audio Connectors 1/4" Mono Locking Eh Panel Mount Connector Nickel/black; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details