Feed through, black insulator
A complete line of bulkhead mount RCA jack feed-through to meet the most critical audio, audio/video, and general-purpose electronic applications. These jacks are available with black, white, red, blue, green, orange and yellow insulators and nickel or gold plated bodies. All mounting hardware is included.
BULKHD JACK-JACK BLA
BLKHD RCA JKTO JK,BLK INS,RoHS
Adapter Connector Phono (RCA) Jack To Phono (RCA) Jack Panel Mount
ADAPTER, PHONO RECEPTACLE TO PHONO RECEPTACLE; Product Range:BPJJ Series; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Receptacle; Connector Body Material:Metal Body; Connector Colour:Black RoHS Compliant: Yes
| Conxall Corporation | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BPJJ01X | BPJJ01X | BPJJ01X | SC1562-ND | 47M1137 |
| Product Name | BPJJ Series Feedthru Jacks | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Audio & Video Connectors | Barrel Connector Adapters | Adapter, Phono Receptacle To Phono Receptacle; Product Range Switchcraft/conxall |
| Gender | Female / Jack | Female / Jack | Female / Jack |