Switchcraft, Inc. E Series Male Panel Mount Connectors E3MSC

Description
E Series 3 Pin XLR Male, Solder Contacts, Silver Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.
Request a Quote Datasheet
Description
E Series 3 Pin XLR Male, Solder Contacts, Silver Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E Series Male Panel Mount Connectors - E3MSC - Conxall Corporation
Villa Park, IL, USA
E Series Male Panel Mount Connectors
E3MSC
E Series Male Panel Mount Connectors E3MSC
E Series 3 Pin XLR Male, Solder Contacts, Silver Pins / Nickel Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

E Series 3 Pin XLR Male, Solder Contacts, Silver Pins / Nickel Finish
The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
E3MSC
Audio & Video Connectors E3MSC
3 PIN SOLDER CUP, RoHS

3 PIN SOLDER CUP, RoHS

Buy Now
Circular Connector Assemblies - SC2465-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2465-ND
Circular Connector Assemblies SC2465-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
QG receptacle - 70214571 - Allied Electronics, Inc.
Fort Worth, TX, USA
QG receptacle
70214571
QG receptacle 70214571
The E series has a solder cup option. The new option is perfect for panel mount, non-PC board applications. The solder cups offer a generous area to solder. Available in male and female, the receptacles can be mounted from the front or rear of the panel. 3-Pin Contact: Male and Female Types Choice of Four Terminations: Solder Cups, Conical Spring Terminals, Straight- or Right-Angle PC Terminals Quick Release Inserts for Ease of Removal. For PC Board Applications, Insert Can Be Removed/Assembled to the Housing While Soldered to the PC Board Locking Receptacles Silver- and Gold-Plated Contacts Available Compatible with Switchcraft Q-G®, QGP and Other Connectors with Similar Configurations

The E series has a solder cup option. The new option is perfect for panel mount, non-PC board applications. The solder cups offer a generous area to solder. Available in male and female, the receptacles can be mounted from the front or rear of the panel.

  • 3-Pin Contact: Male and Female Types
  • Choice of Four Terminations: Solder Cups, Conical Spring Terminals, Straight- or Right-Angle PC Terminals
  • Quick Release Inserts for Ease of Removal. For PC Board Applications, Insert Can Be Removed/Assembled to the Housing While Soldered to the PC Board
  • Locking Receptacles
  • Silver- and Gold-Plated Contacts Available
  • Compatible with Switchcraft Q-G®, QGP and Other Connectors with Similar Configurations
Supplier's Site
3 Pin Xlr Male Panel Connector Silver Pins; No. Of Contacts Switchcraft/conxall - 31AC3287 - Newark, An Avnet Company
Chicago, IL, United States
3 Pin Xlr Male Panel Connector Silver Pins; No. Of Contacts Switchcraft/conxall
31AC3287
3 Pin Xlr Male Panel Connector Silver Pins; No. Of Contacts Switchcraft/conxall 31AC3287
3 Pin XLR Male Panel Connector Silver Pins; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

3 Pin XLR Male Panel Connector Silver Pins; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E3MSC E3MSC SC2465-ND 70214571 31AC3287
Product Name E Series Male Panel Mount Connectors Audio & Video Connectors Circular Connector Assemblies QG receptacle 3 Pin Xlr Male Panel Connector Silver Pins; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video
Current Rating 15.0 amps 15.0 amps 15.0 amps
Mounting Panel Mount Panel Panel Mount
Unlock Full Specs
to access all available technical data