Switchcraft, Inc. EH Series Audio / Video / Data E12BB

Description
E Series 1/4" / 3 Conductor Stereo, Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet
Description
E Series 1/4" / 3 Conductor Stereo, Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EH Series Audio / Video / Data - E12BB - Conxall Corporation
Villa Park, IL, USA
EH Series Audio / Video / Data
E12BB
EH Series Audio / Video / Data E12BB
E Series 1/4" / 3 Conductor Stereo, Black Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

E Series 1/4" / 3 Conductor Stereo, Black Finish
The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
E12BB
Audio & Video Connectors E12BB
LITTLE JACK X E PLATE, RoHS

LITTLE JACK X E PLATE, RoHS

Buy Now
Audio Connectors - E12BB-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
E12BB-ND
Audio Connectors E12BB-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
1/4
Chicago, IL, United States
1/4" Stereo Eh Panel Mount Jack Black; No. Of Contacts Switchcraft/conxall
31AC3282
1/4" Stereo Eh Panel Mount Jack Black; No. Of Contacts Switchcraft/conxall 31AC3282
1/4" Stereo EH Panel Mount Jack Black; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes

1/4" Stereo EH Panel Mount Jack Black; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E12BB E12BB E12BB-ND 31AC3282
Product Name EH Series Audio / Video / Data Audio & Video Connectors Audio Connectors 1/4" Stereo Eh Panel Mount Jack Black; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details