Conxall Corporation Mil-E-Qual First Mate Last Break Contact CXC3102A14S5P32GD

Description
Panel Connector, 5 #16 pin contacts, Contact D Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug and box receptacle only. UV inhibitors in the plastic and an IP 67 rating make this a perfect product for outdoor waterproof applications.
Description
Panel Connector, 5 #16 pin contacts, Contact D Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug and box receptacle only. UV inhibitors in the plastic and an IP 67 rating make this a perfect product for outdoor waterproof applications.

Suppliers

Company
Product
Description
Supplier Links
Mil-E-Qual First Mate Last Break Contact - CXC3102A14S5P32GD - Conxall Corporation
Villa Park, IL, USA
Mil-E-Qual First Mate Last Break Contact
CXC3102A14S5P32GD
Mil-E-Qual First Mate Last Break Contact CXC3102A14S5P32GD
Panel Connector, 5 #16 pin contacts, Contact D Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug and box receptacle only. UV inhibitors in the plastic and an IP 67 rating make this a perfect product for outdoor waterproof applications.

Panel Connector, 5 #16 pin contacts, Contact D Ground, gold plated
First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug and box receptacle only. UV inhibitors in the plastic and an IP 67 rating make this a perfect product for outdoor waterproof applications.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number CXC3102A14S5P32GD
Product Name Mil-E-Qual First Mate Last Break Contact
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details