Dual 4 Contact Mini-Din Connector, Insert # 4, shielded, no snap-in ground
Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is available in 4, 5, 6, and 8 contacts, with or without a mounting hole. The mounting hole allows the connector to be fastened to the chassis. All versions are fully shielded to reduce EMI/RFI emissions. Applications include multimedia, instrumentation, and data communications.
Dual stacked version increases PC board density
| Conxall Corporation | Switchcraft, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | DMD4FRA111 | DMD4FRA111 |
| Product Name | Mini DIN Dual Right Angle Receptacles, DMD Series | |
| Connector Type | Audio / Video | |
| Gender | Female / Jack | |
| Termination | PCB | |
| Mounting | PC Mount |