Switchcraft, Inc. IEC Panel Mount Connector EAC309X

Description
IEC Panel Mount Connector, male, mounts both, solder lug Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.
Request a Quote Datasheet
Description
IEC Panel Mount Connector, male, mounts both, solder lug Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Panel Mount Connector - EAC309X - Conxall Corporation
Villa Park, IL, USA
IEC Panel Mount Connector
EAC309X
IEC Panel Mount Connector EAC309X
IEC Panel Mount Connector, male, mounts both, solder lug Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrica l connections. Extended socket versions permit minimum behind-panel depth.

IEC Panel Mount Connector, male, mounts both, solder lug
Two and three-pin/contact grounding primary power receptacles are designed to meet EN 60 320, as well as applicable UL, CSA, VDE and other specifications. Receptacles feature choice of short, standard or long solder lugs or FASTON ® terminals. Receptacles snap-in or screw mount from the front or rear of panel. Receptacles have orbitally riveted lugs (except EAC233, EAC305, EAC323 EAC325, EAC333, EAC405) for superior mechanical/electrical connections. Extended socket versions permit minimum behind-panel depth.

Supplier's Site
Power Entry Modules (PEM) - SC1833-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
SC1833-ND
Power Entry Modules (PEM) SC1833-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Swedesboro, NJ, United States
3 PIN MALE AC RECEPT, RoHS

3 PIN MALE AC RECEPT, RoHS

Buy Now
Power Entry, Rcpt, 15A, 250Vac, Solder; Product Range Switchcraft/conxall - 17W6137 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 15A, 250Vac, Solder; Product Range Switchcraft/conxall
17W6137
Power Entry, Rcpt, 15A, 250Vac, Solder; Product Range Switchcraft/conxall 17W6137
POWER ENTRY, RCPT, 15A, 250VAC, SOLDER; Product Range:-; Gender:Receptacle; Voltage Rating:250V; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

POWER ENTRY, RCPT, 15A, 250VAC, SOLDER; Product Range:-; Gender:Receptacle; Voltage Rating:250V; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EAC309X SC1833-ND EAC309X 17W6137
Product Name IEC Panel Mount Connector Power Entry Modules (PEM) Power Entry, Rcpt, 15A, 250Vac, Solder; Product Range Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data