Switchcraft, Inc. EH Series Audio / Video / Data E11

Description
E Series 1/4" / 2 Conductor Mono, Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet
Description
E Series 1/4" / 2 Conductor Mono, Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EH Series Audio / Video / Data - E11 - Conxall Corporation
Villa Park, IL, USA
EH Series Audio / Video / Data
E11
EH Series Audio / Video / Data E11
E Series 1/4" / 2 Conductor Mono, Nickel Finish The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

E Series 1/4" / 2 Conductor Mono, Nickel Finish
The most comprehensive line of modular, panel mount, audio, video and data connectors available today.

Supplier's Site
Audio & Video Connectors - E11 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
E11
Audio & Video Connectors E11
LITTLE JACK X E PLATE, RoHS

LITTLE JACK X E PLATE, RoHS

Buy Now
Audio Connectors - E11-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
E11-ND
Audio Connectors E11-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
1/4
Chicago, IL, United States
1/4" Mono Eh Panel Mount Jack Nickel; No. Of Contacts Switchcraft/conxall
31AC3277
1/4" Mono Eh Panel Mount Jack Nickel; No. Of Contacts Switchcraft/conxall 31AC3277
1/4" Mono EH Panel Mount Jack Nickel; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes

1/4" Mono EH Panel Mount Jack Nickel; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E11 E11 E11-ND 31AC3277
Product Name EH Series Audio / Video / Data Audio & Video Connectors Audio Connectors 1/4" Mono Eh Panel Mount Jack Nickel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data