Switchcraft, Inc.
Receptacle 10 #16 Pins Switchcraft/conxall
CXC3102A181P
Description
RECEPTACLE 10 #16 PINS
Request a Quote
Email Supplier
Description
RECEPTACLE 10 #16 PINS
Request a Quote
Email Supplier
Suppliers
Receptacle 10 #16 Pins Switchcraft/conxall
35B8266
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CXC3102A181P |
35B8266 |
|
Product Name
|
|
Receptacle 10 #16 Pins Switchcraft/conxall |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Termination
Magnetic
Voltage Rating
12 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination
Crimp
Coupling
Threaded
View Details