Preferred by audio professionals
D Series 4 Pin XLR Female - Silver Pins / Nickel Finish
The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes. These are the female options.
4 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Connector Type:XLR RoHS Compliant: Yes
Female XLR Receptacle for Panel or Chassis Mountings
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
Flange has two 0.136 " Dia. countersink holes for #5-40 flat head mounting screws.
| Switchcraft, Inc. | Conxall Corporation | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D4F | D4F | D4F | SC1019-ND | D4F | 27F071 | 70214161 |
| Product Name | D SERIES FEMALE PANEL MOUNT | Audio & Video Connectors | Circular Connector Assemblies | Connectors Audio & Video, XLR Plugs & Jacks | Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall | XLR Receptacle; Female; Gold; 0.868 in.; 0.745 in. | |
| Connector Type | Audio / Video | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | ||
| Coupling / Adapter | Coupling / Adapter | ||||||
| Gender | Female / Jack | Female / Jack | |||||
| Geometry | Straight | Straight |