Switchcraft, Inc. D SERIES FEMALE PANEL MOUNT D5F

Description
Preferred by audio professionals
Request a Quote Datasheet
Description
Preferred by audio professionals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Preferred by audio professionals

Preferred by audio professionals

Supplier's Site
D SERIES FEMALE PANEL MOUNT - D5F - Conxall Corporation
Villa Park, IL, USA
D SERIES FEMALE PANEL MOUNT
D5F
D SERIES FEMALE PANEL MOUNT D5F
D Series 5 Pin XLR Female - Silver Pins / Nickel Finish The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes. These are the female options.

D Series 5 Pin XLR Female - Silver Pins / Nickel Finish
The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes. These are the female options.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
D5F
Audio & Video Connectors D5F
PANEL MT. FEMALE QG CONN,RoHS

PANEL MT. FEMALE QG CONN,RoHS

Buy Now
Circular Connector Assemblies - SC1027-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1027-ND
Circular Connector Assemblies SC1027-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
XLR Receptacle; Receptacle; 5; Gold; 0.813 in.; 0.745 in. - 70214187 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Receptacle; Receptacle; 5; Gold; 0.813 in.; 0.745 in.
70214187
XLR Receptacle; Receptacle; 5; Gold; 0.813 in.; 0.745 in. 70214187
Q-G® XLR Receptacle, Gold Contact Material Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.” Receptacle is designed for low⁄stable contact resistance and withstands corrosion where highest quality is required for recording and broadcast studio equipment, consoles, and other applications.

Q-G® XLR Receptacle, Gold Contact Material
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
Receptacle is designed for low⁄stable contact resistance and withstands corrosion where highest quality is required for recording and broadcast studio equipment, consoles, and other applications.

Supplier's Site
Connector, Xlr, Jack, 5 Position; No. Of Contacts Switchcraft/conxall - 39F2282 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 5 Position; No. Of Contacts Switchcraft/conxall
39F2282
Connector, Xlr, Jack, 5 Position; No. Of Contacts Switchcraft/conxall 39F2282
CONNECTOR, XLR, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:D Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D5F D5F D5F SC1027-ND 70214187 39F2282
Product Name D SERIES FEMALE PANEL MOUNT Audio & Video Connectors Circular Connector Assemblies XLR Receptacle; Receptacle; 5; Gold; 0.813 in.; 0.745 in. Connector, Xlr, Jack, 5 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Female / Jack
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1323G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details