Preferred by audio professionals
D Series 3 Pin XLR Male - Silver Pins / Nickel Finish
The D Series are panel mounted rectangular XLR connectors available in either textured or optional smooth brushed finishes. These are the male options.
QG CONNECTOR
3 Position Circular Connector Receptacle, Male Pins Solder Cup
No. of Contacts:1Contacts; Gender:Plug; Connector Mounting:-; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:- RoHS Compliant: Yes
Male XLR Receptacle for Panel⁄Chassis Mountings
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
Special rectangular flange permits close spacing on crowded panels, has two 0.136 " Dia. countersink holes for #5-40 flat head mounting screws.
| Switchcraft, Inc. | Conxall Corporation | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D3M | D3M | D3M | D3M | SC1010-ND | 31AC3219 | 70214152 |
| Product Name | D SERIES MALE PANEL MOUNT | Connectors Audio & Video, XLR Plugs & Jacks | Audio & Video Connectors | Circular Connector Assemblies | No. Of Contacts Switchcraft/conxall | XLR Receptacle; Male; Gold; 0.868 in.; 0.745 in. | |
| Connector Type | Audio / Video | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | ||
| Coupling / Adapter | Coupling / Adapter | ||||||
| Gender | Male / Plug | Male / Plug | |||||
| Geometry | Straight | Straight |