Conxall Corporation Mini DIN Dual Right Angle Receptacles, DMD Series DMD6FRA111

Description
Dual 4 Contact Mini-Din Connector, insert # 6, shielded, no snap-in ground Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is available in 4, 5, 6, and 8 contacts, with or without a mounting hole. The mounting hole allows the connector to be fastened to the chassis. All versions are fully shielded to reduce EMI/RFI emissions. Applications include multimedia, instrumentation, and data communications.
Description
Dual 4 Contact Mini-Din Connector, insert # 6, shielded, no snap-in ground Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is available in 4, 5, 6, and 8 contacts, with or without a mounting hole. The mounting hole allows the connector to be fastened to the chassis. All versions are fully shielded to reduce EMI/RFI emissions. Applications include multimedia, instrumentation, and data communications.

Suppliers

Company
Product
Description
Supplier Links
Mini DIN Dual Right Angle Receptacles, DMD Series - DMD6FRA111 - Conxall Corporation
Villa Park, IL, USA
Mini DIN Dual Right Angle Receptacles, DMD Series
DMD6FRA111
Mini DIN Dual Right Angle Receptacles, DMD Series DMD6FRA111
Dual 4 Contact Mini-Din Connector, insert # 6, shielded, no snap-in ground Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is available in 4, 5, 6, and 8 contacts, with or without a mounting hole. The mounting hole allows the connector to be fastened to the chassis. All versions are fully shielded to reduce EMI/RFI emissions. Applications include multimedia, instrumentation, and data communications.

Dual 4 Contact Mini-Din Connector, insert # 6, shielded, no snap-in ground
Switchcraft introduces dual mini-DIN connectors, complementing our existing line of mini-DIN connectors. The DMD Series is available in 4, 5, 6, and 8 contacts, with or without a mounting hole. The mounting hole allows the connector to be fastened to the chassis. All versions are fully shielded to reduce EMI/RFI emissions. Applications include multimedia, instrumentation, and data communications.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number DMD6FRA111
Product Name Mini DIN Dual Right Angle Receptacles, DMD Series
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details