Switchcraft, Inc. USB Connectors DCC-US3AB-180

Description
USB 3.0 A PLUG,F-INSTBL,TW LK
Request a Quote Datasheet
Description
USB 3.0 A PLUG,F-INSTBL,TW LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - DCC-US3AB-180 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
DCC-US3AB-180
USB Connectors DCC-US3AB-180
USB 3.0 A PLUG,F-INSTBL,TW LK

USB 3.0 A PLUG,F-INSTBL,TW LK

Buy Now
USB, DVI, HDMI Connector Assemblies - SC2654-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
SC2654-ND
USB, DVI, HDMI Connector Assemblies SC2654-ND
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line)

USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line)

Buy Now Datasheet
Sealed Usb, 3.0 Type A, Plug, Ip67/ip68; Usb Connector Type Switchcraft/conxall - 24AC4110 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 3.0 Type A, Plug, Ip67/ip68; Usb Connector Type Switchcraft/conxall
24AC4110
Sealed Usb, 3.0 Type A, Plug, Ip67/ip68; Usb Connector Type Switchcraft/conxall 24AC4110
SEALED USB, 3.0 TYPE A, PLUG, IP67/IP68; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Plug; No. of Positions:9 Position; Connector Mounting:Cable Mount; IP Rating:IP67, IP68; Product Range:Data-Con-X Series RoHS Compliant: Yes

SEALED USB, 3.0 TYPE A, PLUG, IP67/IP68; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Plug; No. of Positions:9 Position; Connector Mounting:Cable Mount; IP Rating:IP67, IP68; Product Range:Data-Con-X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCC-US3AB-180 SC2654-ND 24AC4110
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies Sealed Usb, 3.0 Type A, Plug, Ip67/ip68; Usb Connector Type Switchcraft/conxall
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products