Conxall Corporation Mil-E-Qual First Mate Last Break Contact CXC3102A14S5P30GE

Description
Panel Connector, 5 #16 pin contacts, Contact E Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug and box receptacle only. UV inhibitors in the plastic and an IP 67 rating make this a perfect product for outdoor waterproof applications.
Description
Panel Connector, 5 #16 pin contacts, Contact E Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug and box receptacle only. UV inhibitors in the plastic and an IP 67 rating make this a perfect product for outdoor waterproof applications.

Suppliers

Company
Product
Description
Supplier Links
Mil-E-Qual First Mate Last Break Contact - CXC3102A14S5P30GE - Conxall Corporation
Villa Park, IL, USA
Mil-E-Qual First Mate Last Break Contact
CXC3102A14S5P30GE
Mil-E-Qual First Mate Last Break Contact CXC3102A14S5P30GE
Panel Connector, 5 #16 pin contacts, Contact E Ground, silver plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug and box receptacle only. UV inhibitors in the plastic and an IP 67 rating make this a perfect product for outdoor waterproof applications.

Panel Connector, 5 #16 pin contacts, Contact E Ground, silver plated
First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug and box receptacle only. UV inhibitors in the plastic and an IP 67 rating make this a perfect product for outdoor waterproof applications.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number CXC3102A14S5P30GE
Product Name Mil-E-Qual First Mate Last Break Contact
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
L Series: High Density Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details