Conxall Corporation E Series Female Panel Mount Connectors E3FSCM3

Description
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Nickel Finish, M3 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.
Description
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Nickel Finish, M3 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

Suppliers

Company
Product
Description
Supplier Links
E Series Female Panel Mount Connectors - E3FSCM3 - Conxall Corporation
Villa Park, IL, USA
E Series Female Panel Mount Connectors
E3FSCM3
E Series Female Panel Mount Connectors E3FSCM3
E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Nickel Finish, M3 Mounting Threads The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

E Series 3 Pin XLR Female, Solder Contacts, Silver Pins / Nickel Finish, M3 Mounting Threads
The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number E3FSCM3
Product Name E Series Female Panel Mount Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details