Switchcraft, Inc. USB, DVI, HDMI Connector Assemblies DCC-USBCB-120

Description
USB - micro B USB 2.0 Plug Connector 5 Position Free Hanging (In-Line)
Request a Quote Datasheet
Description
USB - micro B USB 2.0 Plug Connector 5 Position Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - SC2105-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
SC2105-ND
USB, DVI, HDMI Connector Assemblies SC2105-ND
USB - micro B USB 2.0 Plug Connector 5 Position Free Hanging (In-Line)

USB - micro B USB 2.0 Plug Connector 5 Position Free Hanging (In-Line)

Buy Now Datasheet
USB Connectors - DCC-USBCB-120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
DCC-USBCB-120
USB Connectors DCC-USBCB-120
USB MICRO B, FI PLUG ASSEMBLY

USB MICRO B, FI PLUG ASSEMBLY

Buy Now
Usb Connector Type Switchcraft/conxall - 92X9058 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector Type Switchcraft/conxall
92X9058
Usb Connector Type Switchcraft/conxall 92X9058
USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:5 Position; Connector Mounting:Cable Mount; IP Rating:IP67, IP68; Product Range:DATA-CON-X Series; Contact Material:Copper Alloy RoHS Compliant: Yes

USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:5 Position; Connector Mounting:Cable Mount; IP Rating:IP67, IP68; Product Range:DATA-CON-X Series; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
DCC-USBCB-120
USB Connectors DCC-USBCB-120
USB Connectors FIELD INSTALLABLE CABLE PLUG

USB Connectors FIELD INSTALLABLE CABLE PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2105-ND DCC-USBCB-120 92X9058 DCC-USBCB-120
Product Name USB, DVI, HDMI Connector Assemblies USB Connectors Usb Connector Type Switchcraft/conxall USB Connectors
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details