Conxall Corporation E Series Female Panel Mount Connectors E3FBAU

Description
E Series 3 Pin XLR Female, Conical Spring Contacts, Gold Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.
Request a Quote Datasheet
Description
E Series 3 Pin XLR Female, Conical Spring Contacts, Gold Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E Series Female Panel Mount Connectors - E3FBAU - Conxall Corporation
Villa Park, IL, USA
E Series Female Panel Mount Connectors
E3FBAU
E Series Female Panel Mount Connectors E3FBAU
E Series 3 Pin XLR Female, Conical Spring Contacts, Gold Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

E Series 3 Pin XLR Female, Conical Spring Contacts, Gold Pins / Black Finish
The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

Supplier's Site
Circular Connectors - E3FBAU - 141838-E3FBAU - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - E3FBAU
141838-E3FBAU
Circular Connectors - E3FBAU 141838-E3FBAU
Manufacturer: Switchcraft Inc. Win Source Part Number: 141838-E3FBAU Packaging: Bulk Number of Positions: 3 Features: Shielded Connector Type: Plug, Female Sockets Termination: Solder Fastening Type: Latch Lock Contact Finish: Gold Current Rating: 15A Orientation: Keyed Mounting: Panel Mount, Flange Shell Size - Insert: XLR Shell Material, Finish: Zinc Die Cast, Black Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Switchcraft Inc.
Win Source Part Number: 141838-E3FBAU
Packaging: Bulk
Number of Positions: 3
Features: Shielded
Connector Type: Plug, Female Sockets
Termination: Solder
Fastening Type: Latch Lock
Contact Finish: Gold
Current Rating: 15A
Orientation: Keyed
Mounting: Panel Mount, Flange
Shell Size - Insert: XLR
Shell Material, Finish: Zinc Die Cast, Black Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Electronic Connector - 436-E3FBAU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-E3FBAU
Electronic Connector 436-E3FBAU
CONN PLUG FMALE XLR 3POS SOLDER Product overview: E3FBAU from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-E3FBAU can be used for catalog matching and distributor lookup.

CONN PLUG FMALE XLR 3POS SOLDER Product overview: E3FBAU from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-E3FBAU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Conxall Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E3FBAU 141838-E3FBAU 436-E3FBAU
Product Name E Series Female Panel Mount Connectors Circular Connectors - E3FBAU Electronic Connector
Connector Type Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products