Switchcraft, Inc. E Series Male Panel Mount Connectors E3MSCB

Description
E Series 3 Pin XLR Male, Solder Contacts, Silver Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.
Request a Quote Datasheet
Description
E Series 3 Pin XLR Male, Solder Contacts, Silver Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E Series Male Panel Mount Connectors - E3MSCB - Conxall Corporation
Villa Park, IL, USA
E Series Male Panel Mount Connectors
E3MSCB
E Series Male Panel Mount Connectors E3MSCB
E Series 3 Pin XLR Male, Solder Contacts, Silver Pins / Black Finish The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

E Series 3 Pin XLR Male, Solder Contacts, Silver Pins / Black Finish
The E Series offers a panel mount with quick release inserts. A small screwdriver can be used to remove the inserts, allowing for easy gender changes. The male and female E Series fit into the same panel cut-outs.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
E3MSCB
Audio & Video Connectors E3MSCB
3 PIN BLACK SOLDER CUP, RoHS

3 PIN BLACK SOLDER CUP, RoHS

Buy Now
Circular Connector Assemblies - E3MSCB-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
E3MSCB-ND
Circular Connector Assemblies E3MSCB-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
3 Pin Xlr Connector Male Panel Silver Pins; No. Of Contacts Switchcraft/conxall - 31AC3288 - Newark, An Avnet Company
Chicago, IL, United States
3 Pin Xlr Connector Male Panel Silver Pins; No. Of Contacts Switchcraft/conxall
31AC3288
3 Pin Xlr Connector Male Panel Silver Pins; No. Of Contacts Switchcraft/conxall 31AC3288
3 Pin XLR Connector Male Panel Silver Pins; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

3 Pin XLR Connector Male Panel Silver Pins; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E3MSCB E3MSCB E3MSCB-ND 31AC3288
Product Name E Series Male Panel Mount Connectors Audio & Video Connectors Circular Connector Assemblies 3 Pin Xlr Connector Male Panel Silver Pins; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details