Switchcraft, Inc. Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Switchcraft/conxall CXS3102A2027P

Description
RECEPTACLE SHELL FOR 14#16 SKT
Request a Quote Datasheet
Description
RECEPTACLE SHELL FOR 14#16 SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CXS3102A2027P - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECEPTACLE SHELL FOR 14#16 SKT

RECEPTACLE SHELL FOR 14#16 SKT

Buy Now
Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Switchcraft/conxall - 73P5083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Switchcraft/conxall
73P5083
Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Switchcraft/conxall 73P5083
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; Product Range:-; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; Product Range:-; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CXS3102A2027P 73P5083
Product Name Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECU-S-M12G4-D-IS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DC Micro (M12) receptacle - 888D-F4AC6-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Circular Connector Accessories - 17-100P160-15-1-B-R5-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details