Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Rack and Pinion Gears
Rack and pinion gears are used to convert rotation into linear motion.
Rack and Pinion Gears: Learn more
| Product Name | Notes |
|---|---|
| Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure... | |
|
Circular Pitch 10 - 1000mm Ground Hardened Alloy Steel Rack with Mounting Holes -- KKRGCPFD10-1000HJ
Module 2 - 1000mm Ground Alloy Steel Left Handed Helical Rack with Mounting Holes -- KKRHGFD2-1000LJ
Module 2.5 - 100mm Ground Alloy Steel Left Handed Helical Rack with Finished Ends -- KKRHGF2.5-1000L
Module 2.5 - 100mm Ground Alloy Steel Left Handed Helical Rack with Finished Ends -- KKRHGF2.5-1000R
|
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh... |
| A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to... | |
| Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used... | |
| You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. |
| << Prev | Next >> |