KKTSCP10-25 is a circular pitch 10, 25-tooth tapered spur gear made of SCM440 with thermal refining, tooth hardness of 225~285HB, and a 20° pressure angle. It has a pitch diameter of 79.58 mm, outside diameter of 88.04 mm, hub diameter of 60 mm, face width of 30 mm, total length of 25 mm, and hub width of 6 mm. The reference position is 21 mm from the face, with an adjustable width tolerance of 0~0.12 mm. It has a bending strength torque of 122 kg·m and surface durability torque of 45.3 kg·m, with a weight of 1.71 kg.
Circular Pitch 10, 25 Tooth Heat Treated Alloy Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKTSCP10-25 | KKTSCP10-25 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10, 25 Tooth Heat Treated Alloy Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Hardened | Steel; Hardened; Hardened Alloy Steel |