Module 2, 2-start right-handed ground steel worm shaft with a lead angle of 10°18', axial thickness of 200 mm, shaft length of 35 mm, neck length of 25 mm, face width of 40 mm, pitch diameter of 75 mm, shaft diameter of 25.2 mm, and weight of 0.64 kg. Precision grade complies with KHK W 001 grade 2. Material is SCM440 with tooth surface induction hardened to 50-60 HRC. Features a W6 thread shape.
Module 2, 2 Start Right Handed Ground Steel Worm Shaft
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKWG2-R2 | KKWG2-R2 |
| Product Name | Commercial & Precision Worms (metric) | Module 2, 2 Start Right Handed Ground Steel Worm Shaft |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Ground Steel / Commercial |
| OD | 26 mm (1.02 inch) | |
| Face Width | 40 mm (1.57 inch) | 40 mm (1.57 inch) |