QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG3-32LJ45

Description
Module 3, 32 Tooth, Left Handed Ground Helical Gear with Finished 45mm Bore
Request a Quote
Description
Module 3, 32 Tooth, Left Handed Ground Helical Gear with Finished 45mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 3 ground helical gear with 32 teeth, left-handed helix, 41 mm total length, 25 mm hub width, 25 mm face width, 85 mm hub diameter, and 96 mm pitch diameter; made of SCM440 steel with induction-hardened tooth surfaces at 50-60 HRC, conforming to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976); designed with a 20° transverse pressure angle and 21°30′ helix angle, intended for use in pairs with matching right-handed counterparts and subject to axial thrust forces.

Datasheet Summary
Powered by GS/AI

Module 3 ground helical gear with 32 teeth, left-handed helix, 41 mm total length, 25 mm hub width, 25 mm face width, 85 mm hub diameter, and 96 mm pitch diameter; made of SCM440 steel with induction-hardened tooth surfaces at 50-60 HRC, conforming to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976); designed with a 20° transverse pressure angle and 21°30′ helix angle, intended for use in pairs with matching right-handed counterparts and subject to axial thrust forces.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG3-32LJ45 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG3-32LJ45
Commercial & Precision Helical Gears (metric) KKHG3-32LJ45
Module 3, 32 Tooth, Left Handed Ground Helical Gear with Finished 45mm Bore

Module 3, 32 Tooth, Left Handed Ground Helical Gear with Finished 45mm Bore

Supplier's Site Datasheet
Module 3, 32 Tooth, Left Handed Ground Helical Gear with Finished 45mm Bore - KKHG3-32LJ45 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 32 Tooth, Left Handed Ground Helical Gear with Finished 45mm Bore
KKHG3-32LJ45
Module 3, 32 Tooth, Left Handed Ground Helical Gear with Finished 45mm Bore KKHG3-32LJ45
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG3-32LJ45 KKHG3-32LJ45
Product Name Commercial & Precision Helical Gears (metric) Module 3, 32 Tooth, Left Handed Ground Helical Gear with Finished 45mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 32 32
Design Metric
Pressure Angle 20° 20°
PD 96 mm (3.78 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 64 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details
Simplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG4-30R2E25, Module 430 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-30r2e25 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Mitre & Bevel Gears - 5216137 - RS Components, Ltd.
Specs
Number of Teeth 20
Design Metric
Material Pom
View Details