Nissei KKSP series spiral bevel gears are precision ground gears made of SCM415 or SCM420 steel with overall carburizing and tooth hardness of 60~63 HRC for modules 3 and above. The part KKSP0741.5GUP is a ground spiral bevel gear with module 2.75, 18 teeth, left-hand spiral, 49.5 mm pitch diameter, 40 mm face width, 52 mm outside diameter, 20 mm bore, 22 mm hub width, 46 mm total length, and 20 mm maximum machinable bore. It has an allowable torque of 0.20 kgf·m and weighs 0.49 kg. The gear produces axial thrust forces and permits no secondary operations due to the carburizing process. Precision meets JIS B 1704:1978 Grade 0, with a 20° pressure angle and 35° helix angle.
Nissei Module 2.25, 18 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKSP0741.5GUP | KKSP0741.5GUP |
| Product Name | Spiral Bevel Gears (metric) | Nissei Module 2.25, 18 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore |
| Design | Metric | Metric |
| PD | 49.5 mm (1.95 inch) | 49.5 mm (1.95 inch) |
| Face Width | 15 mm (0.5906 inch) | 15 mm (0.5906 inch) |
| Overall Width | 22 mm (0.8661 inch) | 22 mm (0.8661 inch) |