Nissei KKSP series ground spiral bevel gears are precision-grade (JIS B 1704:1978 Grade 0) components made of SCM415 or SCM420 alloy steel with carburizing heat treatment, achieving tooth hardness of 60-63 HRC (or 80-83 HRA for modules 2-2.5). They feature a 20° pressure angle and 35° helix angle. The KKSP096002GUG variant, derived from the KKSP096002GU series, has a module of 3, 32 teeth on the gear, a 29 mm bore, 12 mm hub width, and a total length of 47 mm. These gears produce axial thrust forces and prohibit secondary operations post-carburizing. Allowable torque is 12.5 kgf·m at 600 rpm with backlash of 0.05-0.10 mm. The part is configured for right-hand spiral direction and includes a keyway of 8×3.3 mm.
Nissei Module 3, 32 Tooth Alloy Steel Right Hand Threaded Spiral Bevel Gear with Plain Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKSP096002GUG | KKSP096002GUG |
| Product Name | Spiral Bevel Gears (metric) | Nissei Module 3, 32 Tooth Alloy Steel Right Hand Threaded Spiral Bevel Gear with Plain Bore |
| Design | Metric | Metric |
| PD | 96 mm (3.78 inch) | 96 mm (3.78 inch) |
| Face Width | 18 mm (0.7087 inch) | 18 mm (0.7087 inch) |
| Overall Width | 31 mm (1.22 inch) | 31 mm (1.22 inch) |