KKSCPG5-30 is a circular pitch 5, 30-tooth hardened ground spur gear made of SCM440 alloy steel, with teeth induction hardened to 50-60 HRC and black oxide surface treatment. It has a module of 1.5915 mm, a pitch diameter of 47.75 mm, an outside diameter of 52.37 mm, a face width of 15 mm, and a hub width of 15 mm. The gear has a total length of 150 mm, a bore diameter of 40 mm, and a backlash between 0.04 and 0.14 mm. It is rated for a bending strength torque of 72.8 N·m and a surface durability torque of 54.3 N·m, with a weight of 0.33 kg. It meets JIS grade N6 precision per JIS B 1702-1:1998.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KKSCPG5-30 |
| Product Name | Circular Pitch Module 5, 30 Tooth SCM440 Alloy Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Alloy Steel |