QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG3-50R

Description
Module 3, 50 Tooth, Right Hand Ground Helical Gear with Plain Bore
Request a Quote
Description
Module 3, 50 Tooth, Right Hand Ground Helical Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 3 ground helical gear with 50 teeth, right-hand helix, plain bore, and face width of 25 mm. The gear is made of SCM440 steel with induction-hardened tooth surfaces (50-60 HRC), complies with JIS grade N6 (JIS B1702-1:1998), and has a transverse pressure angle of 20° and helix angle of 21°30'. Dimensions include a pitch diameter of 150 mm, outside diameter of 150 mm, hub diameter of 85 mm, hub width of 16 mm, and total length of 41 mm. Allowable torque is 635 N·m (1090 kgf·m) with backlash ranging from 0.14 to 0.24 mm and weight of 3.95 kg. The gear produces axial thrust forces and is not interchangeable with KSH type helical gears.

Datasheet Summary
Powered by GS/AI

Module 3 ground helical gear with 50 teeth, right-hand helix, plain bore, and face width of 25 mm. The gear is made of SCM440 steel with induction-hardened tooth surfaces (50-60 HRC), complies with JIS grade N6 (JIS B1702-1:1998), and has a transverse pressure angle of 20° and helix angle of 21°30'. Dimensions include a pitch diameter of 150 mm, outside diameter of 150 mm, hub diameter of 85 mm, hub width of 16 mm, and total length of 41 mm. Allowable torque is 635 N·m (1090 kgf·m) with backlash ranging from 0.14 to 0.24 mm and weight of 3.95 kg. The gear produces axial thrust forces and is not interchangeable with KSH type helical gears.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG3-50R - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG3-50R
Commercial & Precision Helical Gears (metric) KKHG3-50R
Module 3, 50 Tooth, Right Hand Ground Helical Gear with Plain Bore

Module 3, 50 Tooth, Right Hand Ground Helical Gear with Plain Bore

Supplier's Site Datasheet
Module 3, 50 Tooth, Right Hand Ground Helical Gear with Plain Bore - KKHG3-50R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 50 Tooth, Right Hand Ground Helical Gear with Plain Bore
KKHG3-50R
Module 3, 50 Tooth, Right Hand Ground Helical Gear with Plain Bore KKHG3-50R
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG3-50R KKHG3-50R
Product Name Commercial & Precision Helical Gears (metric) Module 3, 50 Tooth, Right Hand Ground Helical Gear with Plain Bore
Gear Type Helical Helical; Rack
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 20°
PD 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 56 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05056 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details