QTC METRIC GEARS Rectangular Racks w/ Mounting Holes (metric) KKRGFD3-500HJ

Description
Module 3 - 500mm Thermal Refined Ground Alloy Steel Rack with Finished Ends
Request a Quote Datasheet
Description
Module 3 - 500mm Thermal Refined Ground Alloy Steel Rack with Finished Ends
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Racks w/ Mounting Holes (metric) - KKRGFD3-500HJ - QTC METRIC GEARS
Hicksville, NY, USA
Rectangular Racks w/ Mounting Holes (metric)
KKRGFD3-500HJ
Rectangular Racks w/ Mounting Holes (metric) KKRGFD3-500HJ
Module 3 - 500mm Thermal Refined Ground Alloy Steel Rack with Finished Ends

Module 3 - 500mm Thermal Refined Ground Alloy Steel Rack with Finished Ends

Supplier's Site
Module 3 - 500mm Thermal Refined Ground Alloy Steel Rack with Finished Ends - KKRGFD3-500HJ - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3 - 500mm Thermal Refined Ground Alloy Steel Rack with Finished Ends
KKRGFD3-500HJ
Module 3 - 500mm Thermal Refined Ground Alloy Steel Rack with Finished Ends KKRGFD3-500HJ
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10. Call us: 516-328-3300

A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”.

Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few.

Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKRGFD3-500HJ KKRGFD3-500HJ
Product Name Rectangular Racks w/ Mounting Holes (metric) Module 3 - 500mm Thermal Refined Ground Alloy Steel Rack with Finished Ends
Gear Type Rack Rack
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.75, 36 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
Spur Gears - 8787881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 50
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details