QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG3-44LJ28

Description
Module 3, 44 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore
Request a Quote
Description
Module 3, 44 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 3 ground helical gear with 44 teeth and left-hand helix, featuring a 28 mm bore, 80 mm hub diameter, 132 mm pitch diameter, 138 mm outside diameter, 25 mm face width, and 16 mm hub width. Made of SCM440 steel with induction-hardened tooth surfaces (50-60 HRC). Precision grade complies with JIS B1702-1:1998 (N6) and JIS B1702:1976 (2). Helix angle is 21°30', transverse pressure angle is 20°. Rated for a bending strength of 543 N·m and surface durability of 828 N·m, with a backlash range of 0.14-0.24 mm. Axial thrust forces are produced by the helical design.

Datasheet Summary
Powered by GS/AI

Module 3 ground helical gear with 44 teeth and left-hand helix, featuring a 28 mm bore, 80 mm hub diameter, 132 mm pitch diameter, 138 mm outside diameter, 25 mm face width, and 16 mm hub width. Made of SCM440 steel with induction-hardened tooth surfaces (50-60 HRC). Precision grade complies with JIS B1702-1:1998 (N6) and JIS B1702:1976 (2). Helix angle is 21°30', transverse pressure angle is 20°. Rated for a bending strength of 543 N·m and surface durability of 828 N·m, with a backlash range of 0.14-0.24 mm. Axial thrust forces are produced by the helical design.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG3-44LJ28 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG3-44LJ28
Commercial & Precision Helical Gears (metric) KKHG3-44LJ28
Module 3, 44 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore

Module 3, 44 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore

Supplier's Site Datasheet
Module 3, 44 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore - KKHG3-44LJ28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 44 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore
KKHG3-44LJ28
Module 3, 44 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore KKHG3-44LJ28
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG3-44LJ28 KKHG3-44LJ28
Product Name Commercial & Precision Helical Gears (metric) Module 3, 44 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 44 44
Design Metric
Pressure Angle 20° 20°
PD 132 mm (5.2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 65 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04065 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK KHG1.5-48RE15, Module 1.5, 48 Tooth, Right Hand, Ground Helical Gears - khg1-5-48re15 - KHK USA, Inc.
Specs
Gear Type Helical; Other; Helical Gears
Number of Teeth 48
Design Metric
View Details
Spur Gears - 1827864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details