QTC METRIC GEARS Spiral Bevel Gears (metric) KKSP1631.5GUG

Description
Nissei Module 4.5, 36 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Request a Quote
Description
Nissei Module 4.5, 36 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nissei ground spiral bevel gears in the KKSP series, module 4.5, feature a 36-tooth right-hand helix, 20° pressure angle, 35° helix angle, and are made of SCM420 with overall carburizing and tooth hardness of 60~63 HRC. The gear has a 163 mm outside diameter, 82 mm face width, 47 mm bore, and 49.5 mm hub width, with a mounting distance of 85 mm and an allowable torque of 3.70 kgf·m. Axial thrust forces are produced, and no secondary operations are permitted due to the carburizing process. Precision grade conforms to JIS B 1704:1978 Grade 0.

Datasheet Summary
Powered by GS/AI

Nissei ground spiral bevel gears in the KKSP series, module 4.5, feature a 36-tooth right-hand helix, 20° pressure angle, 35° helix angle, and are made of SCM420 with overall carburizing and tooth hardness of 60~63 HRC. The gear has a 163 mm outside diameter, 82 mm face width, 47 mm bore, and 49.5 mm hub width, with a mounting distance of 85 mm and an allowable torque of 3.70 kgf·m. Axial thrust forces are produced, and no secondary operations are permitted due to the carburizing process. Precision grade conforms to JIS B 1704:1978 Grade 0.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KKSP1631.5GUG - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KKSP1631.5GUG
Spiral Bevel Gears (metric) KKSP1631.5GUG
Nissei Module 4.5, 36 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore

Nissei Module 4.5, 36 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore

Supplier's Site Datasheet
Nissei Module 4.5, 36 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore - KKSP1631.5GUG - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Nissei Module 4.5, 36 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
KKSP1631.5GUG
Nissei Module 4.5, 36 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore KKSP1631.5GUG
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKSP1631.5GUG KKSP1631.5GUG
Product Name Spiral Bevel Gears (metric) Nissei Module 4.5, 36 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Design Metric Metric
PD 162 mm (6.38 inch) 162 mm (6.38 inch)
Face Width 32 mm (1.26 inch) 32 mm (1.26 inch)
Overall Width 49.5 mm (1.95 inch) 49.5 mm (1.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 95 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10095 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details