KKS4-25 is a thermal refined spur gear with a module of 4 mm and 25 teeth, made from SCM440 alloy steel with a black oxide coating and JIS grade N8 precision. It has a bore diameter of 80 mm, pitch diameter of 100 mm, hub outside diameter of 108 mm, and total length of 65 mm. The gear supports a bending strength of 877 N⋅m (89.4 kgf⋅m) and surface durability of 248 N⋅m (25.3 kgf⋅m). Backlash is specified between 0.18 and 0.38 mm, and the weight is 3.29 kg.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KKS4-25 |
| Product Name | Module 4, 25 Tooth Heat-Treated SCM440 Alloy Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Alloy Steel |