QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG3-24L

Description
Module 3, 24 Tooth, Left Handed Ground Helical Gear with Plain Bore
Request a Quote
Description
Module 3, 24 Tooth, Left Handed Ground Helical Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 3, left-handed ground helical gear with 24 teeth, plain bore, and face width of 25 mm, featuring a tooth hardness of 50 to 60 HRC, precision grade JIS N6 per JIS B1702-1:1998, and helix angle of 21°30'. The gear is made of SCM440 steel with induction-hardened tooth surfaces, has a pitch diameter of 72 mm, and an outside diameter of 78 mm. Backlash ranges from 0.12 to 0.22 mm. Axial thrust forces are produced and secondary operations on tooth areas are not permitted due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 3, left-handed ground helical gear with 24 teeth, plain bore, and face width of 25 mm, featuring a tooth hardness of 50 to 60 HRC, precision grade JIS N6 per JIS B1702-1:1998, and helix angle of 21°30'. The gear is made of SCM440 steel with induction-hardened tooth surfaces, has a pitch diameter of 72 mm, and an outside diameter of 78 mm. Backlash ranges from 0.12 to 0.22 mm. Axial thrust forces are produced and secondary operations on tooth areas are not permitted due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG3-24L - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG3-24L
Commercial & Precision Helical Gears (metric) KKHG3-24L
Module 3, 24 Tooth, Left Handed Ground Helical Gear with Plain Bore

Module 3, 24 Tooth, Left Handed Ground Helical Gear with Plain Bore

Supplier's Site Datasheet
Module 3, 24 Tooth, Left Handed Ground Helical Gear with Plain Bore - KKHG3-24L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 24 Tooth, Left Handed Ground Helical Gear with Plain Bore
KKHG3-24L
Module 3, 24 Tooth, Left Handed Ground Helical Gear with Plain Bore KKHG3-24L
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG3-24L KKHG3-24L
Product Name Commercial & Precision Helical Gears (metric) Module 3, 24 Tooth, Left Handed Ground Helical Gear with Plain Bore
Gear Type Helical Helical; Rack
Number of Teeth 24 24
Design Metric
Pressure Angle 20° 20°
PD 72 mm (2.83 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG5-20R1E25, Module 520 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-20r1e25 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
Spur Gears - 5217540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 30
Design Metric
View Details