QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG3-40L

Description
Module 3, 40 Tooth, Left Handed Ground Helical Gear with Plain Bore
Request a Quote
Description
Module 3, 40 Tooth, Left Handed Ground Helical Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ground helical gear with module 3, 40 teeth, and left-hand helix, featuring a plain bore, 80 mm hub diameter, 120 mm pitch diameter, 126 mm outside diameter, 25 mm face width, 16 mm hub width, and 41 mm total length. Made from SCM440 steel with induction-hardened tooth surfaces at 50-60 HRC. Precision grade JIS N6 (JIS B1702-1:1998) and JIS 2 (JIS B1702:1976), with 20° transverse pressure angle and 21°30' helix angle. Allowable torque is 482 N·m (49.2 kgf·m) for bending strength and 670 N·m (68.3 kgf·m) for surface durability, with backlash ranging from 0.14 to 0.24 mm and weight of 2.69 kg. Axial thrust forces are generated; secondary operations on tooth areas are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

Ground helical gear with module 3, 40 teeth, and left-hand helix, featuring a plain bore, 80 mm hub diameter, 120 mm pitch diameter, 126 mm outside diameter, 25 mm face width, 16 mm hub width, and 41 mm total length. Made from SCM440 steel with induction-hardened tooth surfaces at 50-60 HRC. Precision grade JIS N6 (JIS B1702-1:1998) and JIS 2 (JIS B1702:1976), with 20° transverse pressure angle and 21°30' helix angle. Allowable torque is 482 N·m (49.2 kgf·m) for bending strength and 670 N·m (68.3 kgf·m) for surface durability, with backlash ranging from 0.14 to 0.24 mm and weight of 2.69 kg. Axial thrust forces are generated; secondary operations on tooth areas are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG3-40L - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG3-40L
Commercial & Precision Helical Gears (metric) KKHG3-40L
Module 3, 40 Tooth, Left Handed Ground Helical Gear with Plain Bore

Module 3, 40 Tooth, Left Handed Ground Helical Gear with Plain Bore

Supplier's Site Datasheet
Module 3, 40 Tooth, Left Handed Ground Helical Gear with Plain Bore - KKHG3-40L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 40 Tooth, Left Handed Ground Helical Gear with Plain Bore
KKHG3-40L
Module 3, 40 Tooth, Left Handed Ground Helical Gear with Plain Bore KKHG3-40L
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG3-40L KKHG3-40L
Product Name Commercial & Precision Helical Gears (metric) Module 3, 40 Tooth, Left Handed Ground Helical Gear with Plain Bore
Gear Type Helical Helical; Rack
Number of Teeth 40 40
Design Metric
Pressure Angle 20° 20°
PD 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 85 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10085 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 85
Design Metric
View Details
Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK SUSCP5-25J16, CP5, Module 1.59, 25 Tooth, CP Stainless Steel Gears - suscp5-25j16 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
Spur Gears - 1827962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 14
Design Metric
View Details