QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG3-22RJ28

Description
Module 3, 22 Tooth, Right Hand Ground Helical Gear with Finished 28mm Bore
Request a Quote
Description
Module 3, 22 Tooth, Right Hand Ground Helical Gear with Finished 28mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ground helical gears in the KKHG3 series have a module of 3, 22 teeth, a right-hand helix, and are made of SCM440 steel with induction-hardened tooth surfaces at 50-60 HRC. They meet JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards, with a 20° transverse pressure angle and a 21°30′ helix angle. The standard bore diameter for the KKHG3-22R is 20 mm, with a hub diameter of 54 mm, pitch diameter of 66 mm, outside diameter of 72 mm, face width of 25 mm, hub width of 16 mm, and total length of 41 mm. Allowable torque is 228 N·m under bending strength and 184 N·m under surface durability, with a theoretical backlash of 0.12-0.22 mm. These gears generate axial thrust loads and are not interchangeable with KSH-type helical gears.

Datasheet Summary
Powered by GS/AI

Ground helical gears in the KKHG3 series have a module of 3, 22 teeth, a right-hand helix, and are made of SCM440 steel with induction-hardened tooth surfaces at 50-60 HRC. They meet JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards, with a 20° transverse pressure angle and a 21°30′ helix angle. The standard bore diameter for the KKHG3-22R is 20 mm, with a hub diameter of 54 mm, pitch diameter of 66 mm, outside diameter of 72 mm, face width of 25 mm, hub width of 16 mm, and total length of 41 mm. Allowable torque is 228 N·m under bending strength and 184 N·m under surface durability, with a theoretical backlash of 0.12-0.22 mm. These gears generate axial thrust loads and are not interchangeable with KSH-type helical gears.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG3-22RJ28 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG3-22RJ28
Commercial & Precision Helical Gears (metric) KKHG3-22RJ28
Module 3, 22 Tooth, Right Hand Ground Helical Gear with Finished 28mm Bore

Module 3, 22 Tooth, Right Hand Ground Helical Gear with Finished 28mm Bore

Supplier's Site Datasheet
Module 3, 22 Tooth, Right Hand Ground Helical Gear with Finished 28mm Bore - KKHG3-22RJ28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 22 Tooth, Right Hand Ground Helical Gear with Finished 28mm Bore
KKHG3-22RJ28
Module 3, 22 Tooth, Right Hand Ground Helical Gear with Finished 28mm Bore KKHG3-22RJ28
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG3-22RJ28 KKHG3-22RJ28
Product Name Commercial & Precision Helical Gears (metric) Module 3, 22 Tooth, Right Hand Ground Helical Gear with Finished 28mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 22 22
Design Metric
Pressure Angle 20° 20°
PD 66 mm (2.6 inch)
Unlock Full Specs
to access all available technical data

Similar Products

64 D.P., 15 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
Spur Gears - 1827815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 30
Design Metric
View Details