KKTSCP5-20 is a circular pitch 5 tapered spur gear with 20 teeth, standard full-depth teeth, a 20° pressure angle, and SCM440 material with thermal refining, yielding a tooth hardness of 225-285 HB. It has a pitch diameter of 41.2 mm, outside diameter of 45.2 mm, face width of 8 mm, total length of 100 mm, hub diameter of 8.13 mm, and hub width of 4.20 mm. The reference position adjustment range is 0-0.11 mm, and the backlash is 0.16 mm. The weight is 0.83 kg, with allowable bending strength of 233 N·m and surface durability of 47.7 kg·m.
Circular Pitch 5, 20 Tooth Heat Treated Alloy Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKTSCP5-20 | KKTSCP5-20 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5, 20 Tooth Heat Treated Alloy Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Hardened | Steel; Hardened; Hardened Alloy Steel |