QTC METRIC GEARS Spiral Bevel Gears (metric) KKSP172002GUG

Description
Nissei Module 4.5, 38 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Request a Quote Datasheet
Description
Nissei Module 4.5, 38 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KKSP172002GUG - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KKSP172002GUG
Spiral Bevel Gears (metric) KKSP172002GUG
Nissei Module 4.5, 38 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore

Nissei Module 4.5, 38 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore

Supplier's Site Datasheet
Nissei Module 4.5, 38 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore - KKSP172002GUG - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Nissei Module 4.5, 38 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
KKSP172002GUG
Nissei Module 4.5, 38 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore KKSP172002GUG
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKSP172002GUG KKSP172002GUG
Product Name Spiral Bevel Gears (metric) Nissei Module 4.5, 38 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Design Metric Metric
PD 171 mm (6.73 inch) 171 mm (6.73 inch)
Face Width 32 mm (1.26 inch) 32 mm (1.26 inch)
Overall Width 47 mm (1.85 inch) 47 mm (1.85 inch)
Unlock Full Specs
to access all available technical data

Similar Products

20 Teeth, 2.5 Module, ISO 8 / Steel Miter Gear - A 1C 4MYK25020A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 20
Design Metric
View Details
Spur Gears - 1827829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 13
Design Metric
View Details