QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG3-36R

Description
Module 3, 36 Tooth, Right Hand Ground Helical Gear with Plain Bore
Request a Quote
Description
Module 3, 36 Tooth, Right Hand Ground Helical Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KKHG3-36R is a right-hand helical gear with a module of 3, 36 teeth, and a plain bore. It is made from SCM440 material with induction-hardened tooth surfaces ranging from 50 to 60 HRC. The gear has a helix angle of 21°30', a transverse pressure angle of 20°, and precision grade JIS N6 per JIS B1702-1:1998. Dimensions include a bore diameter of 80 mm, a pitch diameter of 108 mm, an outside diameter of 114 mm, a face width of 25 mm, a hub width of 16 mm, and a total length of 41 mm. The allowable bending strength is 422 N·m, surface durability is 530 N·m, and backlash is specified between 0.14 and 0.24 mm. Secondary operations on the teeth are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

KKHG3-36R is a right-hand helical gear with a module of 3, 36 teeth, and a plain bore. It is made from SCM440 material with induction-hardened tooth surfaces ranging from 50 to 60 HRC. The gear has a helix angle of 21°30', a transverse pressure angle of 20°, and precision grade JIS N6 per JIS B1702-1:1998. Dimensions include a bore diameter of 80 mm, a pitch diameter of 108 mm, an outside diameter of 114 mm, a face width of 25 mm, a hub width of 16 mm, and a total length of 41 mm. The allowable bending strength is 422 N·m, surface durability is 530 N·m, and backlash is specified between 0.14 and 0.24 mm. Secondary operations on the teeth are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG3-36R - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG3-36R
Commercial & Precision Helical Gears (metric) KKHG3-36R
Module 3, 36 Tooth, Right Hand Ground Helical Gear with Plain Bore

Module 3, 36 Tooth, Right Hand Ground Helical Gear with Plain Bore

Supplier's Site Datasheet
Module 3, 36 Tooth, Right Hand Ground Helical Gear with Plain Bore - KKHG3-36R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 36 Tooth, Right Hand Ground Helical Gear with Plain Bore
KKHG3-36R
Module 3, 36 Tooth, Right Hand Ground Helical Gear with Plain Bore KKHG3-36R
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG3-36R KKHG3-36R
Product Name Commercial & Precision Helical Gears (metric) Module 3, 36 Tooth, Right Hand Ground Helical Gear with Plain Bore
Gear Type Helical Helical; Rack
Number of Teeth 36 36
Design Metric
Pressure Angle 20° 20°
PD 108 mm (4.25 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 5215954 - RS Components, Ltd.
Specs
Number of Teeth 25
Design Metric
Material Hardened; Steel
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.75, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details