QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG3-18RJ22

Description
Module 3, 18 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore
Request a Quote
Description
Module 3, 18 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 3 ground helical gear with 18 teeth and right-hand helix, manufactured from SCM440 with induction-hardened tooth surfaces at 50-60 HRC, meeting JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards. The gear has a transverse pressure angle of 20° and a helix angle of 21°30'. Dimensions include a pitch diameter of 54 mm, outside diameter of 60 mm, face width of 25 mm, hub width of 16 mm, and total length of 41 mm. Allowable torque is 171 N·m (bending strength) and 115 kgf·m (surface durability), with theoretical backlash of 0.12-0.22 mm. Axial thrust forces are produced and secondary operations on tooth areas are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 3 ground helical gear with 18 teeth and right-hand helix, manufactured from SCM440 with induction-hardened tooth surfaces at 50-60 HRC, meeting JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards. The gear has a transverse pressure angle of 20° and a helix angle of 21°30'. Dimensions include a pitch diameter of 54 mm, outside diameter of 60 mm, face width of 25 mm, hub width of 16 mm, and total length of 41 mm. Allowable torque is 171 N·m (bending strength) and 115 kgf·m (surface durability), with theoretical backlash of 0.12-0.22 mm. Axial thrust forces are produced and secondary operations on tooth areas are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG3-18RJ22 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG3-18RJ22
Commercial & Precision Helical Gears (metric) KKHG3-18RJ22
Module 3, 18 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore

Module 3, 18 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore

Supplier's Site Datasheet
Module 3, 18 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore - KKHG3-18RJ22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 18 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore
KKHG3-18RJ22
Module 3, 18 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore KKHG3-18RJ22
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG3-18RJ22 KKHG3-18RJ22
Product Name Commercial & Precision Helical Gears (metric) Module 3, 18 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 18 18
Design Metric
Pressure Angle 20° 20°
PD 54 mm (2.13 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK KHG1.5-32RJ19, Module 1.5, 32 Tooth, Right Hand, Ground Helical Gears - khg1-5-32rj19 - KHK USA, Inc.
Specs
Gear Type Helical; Other; Helical Gears
Number of Teeth 32
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.8, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details