Nissei ground spiral bevel gears in the KKSP series, with module 4, 36 teeth, right-hand helix, and a plain bore, are made of SCM420 with overall carburizing heat treatment, achieving 60-63 HRC tooth hardness. The gears meet JIS B 1704:1978 Grade 0 precision standards, have a 20° pressure angle and 35° helix angle, and produce axial thrust forces. No secondary operations are permitted due to the carburizing process. The gear has a 144 mm pitch diameter, 60 mm face width, 39 mm bore, 40.5 mm hub width, and weighs 2.34 kg with a 0.05-0.10 mm allowable backlash.
Nissei Module 4, 36 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKSP145002GUG | KKSP145002GUG |
| Product Name | Spiral Bevel Gears (metric) | Nissei Module 4, 36 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore |
| Design | Metric | Metric |
| PD | 144 mm (5.67 inch) | 144 mm (5.67 inch) |
| Face Width | 27 mm (1.06 inch) | 27 mm (1.06 inch) |
| Overall Width | 40.5 mm (1.59 inch) | 40.5 mm (1.59 inch) |