Circular pitch 10 tapered spur gear with 40 teeth, made of SCM440 material with thermal refining, tooth hardness of 225~285HB, 20° pressure angle, standard full depth teeth, 200 mm pitch diameter, 80 mm outside diameter (major), 80 mm outside diameter (minor), 127.32 mm face width, 135.79 mm total length, 30 mm hub width, 150 mm hub diameter, 6 mm keyway, 371 mm backlash tolerance, 4.25 kg weight, with allowable bending strength of 127.32 N·m and surface durability of 135.79 N·m. Precision grade JIS B 1702-1:1996 grade 4.
Circular Pitch 10, 40 Tooth Heat Treated Alloy Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKTSCP10-40 | KKTSCP10-40 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10, 40 Tooth Heat Treated Alloy Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Hardened | Steel; Hardened; Hardened Alloy Steel |